Capital Lighting, Inc. 85183LTET Exterior -Wall Mount 496896

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209049017 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209049017 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85183LTET Exterior -Wall Mount - 496896 - Capital Lighting, Inc.
Columbus, OH, USA
85183LTET Exterior -Wall Mount
496896
85183LTET Exterior -Wall Mount 496896
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209049017 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Earth Tone
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209049017
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496896
Product Name 85183LTET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details