Capital Lighting, Inc. E20108-24 Mini Pendants-Chain 496872

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001669 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001669 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20108-24 Mini Pendants-Chain - 496872 - Capital Lighting, Inc.
Columbus, OH, USA
E20108-24 Mini Pendants-Chain
496872
E20108-24 Mini Pendants-Chain 496872
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.2 Product Name: One Light Pendant UPC: 845094001669 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 1.2
Product Name: One Light Pendant
UPC: 845094001669
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496872
Product Name E20108-24 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details