PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Length 6.00
Bulb
Type: TBD
Qty: 19
Wattage: 10
Finish: Satin Nickel/Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094001812
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 58
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 496843 |
| Product Name | E20113-24 Pendants-Other |
| Application | Residential |