Capital Lighting, Inc. 783-AI Mini Pendants-Chain 496717

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Weight: 10 Product Name: One Light Pendant UPC: 830335005353 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Weight: 10 Product Name: One Light Pendant UPC: 830335005353 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
783-AI Mini Pendants-Chain - 496717 - Capital Lighting, Inc.
Columbus, OH, USA
783-AI Mini Pendants-Chain
496717
783-AI Mini Pendants-Chain 496717
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Iron Weight: 10 Product Name: One Light Pendant UPC: 830335005353 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Iron
Weight: 10
Product Name: One Light Pendant
UPC: 830335005353
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496717
Product Name 783-AI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details