PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 24.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 33
Product Name: 54`` Ceiling Fan With Light and Wall Control
UPC: 706411030390
Category: Ceiling Fan
Glass: Acid Etched
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 60
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC213 - Three Fan Speeds & Light Dimming Wall Mount
Reverse Air: Yes
Airflow Efficienty: 91
Airflow Efficienty: 5470
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 496668 |
| Product Name | F582-BNW Fans-Wet Location |