PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.50
Bulb
Qty: 2
Wattage: 50
Finish: Volterra Bronze
Weight: 31
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411009037
Category: Ceiling Fan
Glass: French Scavo
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 67
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC213 - Three Fan Speeds & Up / Down Light Dimming Wall Mount
Reverse Air: Yes
Airflow Efficienty: 83
Airflow Efficienty: 5600
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 496633 |
| Product Name | F702-VB Fans-Ceiling Fans |