PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 19.50
Bulb
Qty: 2
Wattage: 50
Finish: Cattera Bronze
Weight: 50
Product Name: 60`` Ceiling Fan With Light and Wall Control
UPC: 706411029486
Category: Ceiling Fan
Glass: Cognac Fluted Etched
Safety Rating: UL
Safety Listing: Indoor
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Electricity Use: 83
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 63
Airflow Efficienty: 5272
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 496615 |
| Product Name | F820-CT Fans-Ceiling Fans |