Capital Lighting, Inc. 3105WGET Exterior -Wall Mount 496593

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209310506 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209310506 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3105WGET Exterior -Wall Mount - 496593 - Capital Lighting, Inc.
Columbus, OH, USA
3105WGET Exterior -Wall Mount
496593
3105WGET Exterior -Wall Mount 496593
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209310506 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209310506
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496593
Product Name 3105WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details