Capital Lighting, Inc. 32003BTPS Sconces-Double Candle 496584

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 783209049437 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 783209049437 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32003BTPS Sconces-Double Candle - 496584 - Capital Lighting, Inc.
Columbus, OH, USA
32003BTPS Sconces-Double Candle
496584
32003BTPS Sconces-Double Candle 496584
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 783209049437 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Plated Silver
Weight: 4.6
Product Name: Two Light Wall Sconce
UPC: 783209049437
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496584
Product Name 32003BTPS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details