Capital Lighting, Inc. 32005BTPS Mid. Chandeliers-Candle 496583

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 13.2 Product Name: Five Light Chandelier UPC: 783209049451 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 13.2 Product Name: Five Light Chandelier UPC: 783209049451 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
32005BTPS Mid. Chandeliers-Candle - 496583 - Capital Lighting, Inc.
Columbus, OH, USA
32005BTPS Mid. Chandeliers-Candle
496583
32005BTPS Mid. Chandeliers-Candle 496583
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 13.2 Product Name: Five Light Chandelier UPC: 783209049451 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Plated Silver
Weight: 13.2
Product Name: Five Light Chandelier
UPC: 783209049451
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496583
Product Name 32005BTPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details