Capital Lighting, Inc. 13507WSOI Large Chandeliers-Glass Shade 496539

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 70 Product Name: 20 Light Chandelier UPC: 783209051836 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 70 Product Name: 20 Light Chandelier UPC: 783209051836 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13507WSOI Large Chandeliers-Glass Shade - 496539 - Capital Lighting, Inc.
Columbus, OH, USA
13507WSOI Large Chandeliers-Glass Shade
496539
13507WSOI Large Chandeliers-Glass Shade 496539
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 70 Product Name: 20 Light Chandelier UPC: 783209051836 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 48.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 70
Product Name: 20 Light Chandelier
UPC: 783209051836
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496539
Product Name 13507WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details