Capital Lighting, Inc. 13509WSOI Island/Pool Table-2 Light Bar 496537

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.02 Product Name: Two Light Pendant UPC: 783209051843 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 7 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.02 Product Name: Two Light Pendant UPC: 783209051843 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 7 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13509WSOI Island/Pool Table-2 Light Bar - 496537 - Capital Lighting, Inc.
Columbus, OH, USA
13509WSOI Island/Pool Table-2 Light Bar
496537
13509WSOI Island/Pool Table-2 Light Bar 496537
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15.02 Product Name: Two Light Pendant UPC: 783209051843 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Canopy: L 7 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15.02
Product Name: Two Light Pendant
UPC: 783209051843
Category: Island Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 7
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496537
Product Name 13509WSOI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details