Capital Lighting, Inc. 20990WSWR Bathroom Fixtures-Two Lights 496502

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 4.29 Product Name: Two Light Bath Vanity UPC: 783209051409 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 4.29 Product Name: Two Light Bath Vanity UPC: 783209051409 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20990WSWR Bathroom Fixtures-Two Lights - 496502 - Capital Lighting, Inc.
Columbus, OH, USA
20990WSWR Bathroom Fixtures-Two Lights
496502
20990WSWR Bathroom Fixtures-Two Lights 496502
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Russet Weight: 4.29 Product Name: Two Light Bath Vanity UPC: 783209051409 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Russet
Weight: 4.29
Product Name: Two Light Bath Vanity
UPC: 783209051409
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496502
Product Name 20990WSWR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details