Capital Lighting, Inc. 898-GB Mini Pendants-Rod 496444

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Golden Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335006329 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Golden Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335006329 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
898-GB Mini Pendants-Rod - 496444 - Capital Lighting, Inc.
Columbus, OH, USA
898-GB Mini Pendants-Rod
496444
898-GB Mini Pendants-Rod 496444
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Golden Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335006329 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Golden Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335006329
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496444
Product Name 898-GB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details