Capital Lighting, Inc. 990-A Fans-Light Kits 496429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005711 Category: Fan Kit/Ceiling Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005711 Category: Fan Kit/Ceiling Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
990-A Fans-Light Kits - 496429 - Capital Lighting, Inc.
Columbus, OH, USA
990-A Fans-Light Kits
496429
990-A Fans-Light Kits 496429
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Tiffany Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005711 Category: Fan Kit/Ceiling Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Tiffany Bronze
Weight: 7
Product Name: Two Light Fan Kit/Ceiling Mount
UPC: 830335005711
Category: Fan Kit/Ceiling Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496429
Product Name 990-A Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details