Capital Lighting, Inc. 990-E Fans-Light Kits 496426

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Vintage Antique Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005742 Category: Fan Kit/Ceiling Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Vintage Antique Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005742 Category: Fan Kit/Ceiling Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
990-E Fans-Light Kits - 496426 - Capital Lighting, Inc.
Columbus, OH, USA
990-E Fans-Light Kits
496426
990-E Fans-Light Kits 496426
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Vintage Antique Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005742 Category: Fan Kit/Ceiling Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Vintage Antique
Weight: 7
Product Name: Two Light Fan Kit/Ceiling Mount
UPC: 830335005742
Category: Fan Kit/Ceiling Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496426
Product Name 990-E Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details