Capital Lighting, Inc. 990-F Fans-Light Kits 496423

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005759 Category: Fan Kit/Ceiling Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005759 Category: Fan Kit/Ceiling Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
990-F Fans-Light Kits - 496423 - Capital Lighting, Inc.
Columbus, OH, USA
990-F Fans-Light Kits
496423
990-F Fans-Light Kits 496423
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Qty: 2 Wattage: 60 Finish: Classic Bronze Weight: 7 Product Name: Two Light Fan Kit/Ceiling Mount UPC: 830335005759 Category: Fan Kit/Ceiling Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Qty: 2
Wattage: 60
Finish: Classic Bronze
Weight: 7
Product Name: Two Light Fan Kit/Ceiling Mount
UPC: 830335005759
Category: Fan Kit/Ceiling Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496423
Product Name 990-F Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details