Capital Lighting, Inc. Sconces-Single Candle 496397

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 10 Product Name: One Light Wall Sconce UPC: 633779004575 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 10 Product Name: One Light Wall Sconce UPC: 633779004575 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 496397 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
496397
Sconces-Single Candle 496397
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 10 Product Name: One Light Wall Sconce UPC: 633779004575 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Length 14.00
Extension: 8.5
Bulb
Qty: 1
Wattage: 60
Finish: Olde Brass
Weight: 10
Product Name: One Light Wall Sconce
UPC: 633779004575
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 496397
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details