Capital Lighting, Inc. 5930TP/1356 Mini Pendants-Chain 495789

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini-Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini-Pendant

Suppliers

Company
Product
Description
Supplier Links
5930TP/1356 Mini Pendants-Chain - 495789 - Capital Lighting, Inc.
Columbus, OH, USA
5930TP/1356 Mini Pendants-Chain
495789
5930TP/1356 Mini Pendants-Chain 495789
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini-Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tawny Port
Product Name: One Light Mini-Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495789
Product Name 5930TP/1356 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details