Capital Lighting, Inc. 3186RC/PS01 Mid. Chandeliers-Glass Up 495780

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Product Name: Five Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Product Name: Five Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3186RC/PS01 Mid. Chandeliers-Glass Up - 495780 - Capital Lighting, Inc.
Columbus, OH, USA
3186RC/PS01 Mid. Chandeliers-Glass Up
495780
3186RC/PS01 Mid. Chandeliers-Glass Up 495780
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Product Name: Five Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic
Product Name: Five Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495780
Product Name 3186RC/PS01 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details