Capital Lighting, Inc. 4243TP/G3384 Pendants-Bowl Style 495720

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Gold-Streaked Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Gold-Streaked Amber

Suppliers

Company
Product
Description
Supplier Links
4243TP/G3384 Pendants-Bowl Style - 495720 - Capital Lighting, Inc.
Columbus, OH, USA
4243TP/G3384 Pendants-Bowl Style
495720
4243TP/G3384 Pendants-Bowl Style 495720
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tawny Port Product Name: Six Light Pendant Glass: Gold-Streaked Amber

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 41.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tawny Port
Product Name: Six Light Pendant
Glass: Gold-Streaked Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495720
Product Name 4243TP/G3384 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details