Capital Lighting, Inc. 6103TP-2/LINEN Bathroom Fixtures-Three Lights 495715

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
6103TP-2/LINEN Bathroom Fixtures-Three Lights - 495715 - Capital Lighting, Inc.
Columbus, OH, USA
6103TP-2/LINEN Bathroom Fixtures-Three Lights
495715
6103TP-2/LINEN Bathroom Fixtures-Three Lights 495715
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495715
Product Name 6103TP-2/LINEN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details