Capital Lighting, Inc. 6102TP-2/LINEN Bathroom Fixtures-Two Lights 495711

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
6102TP-2/LINEN Bathroom Fixtures-Two Lights - 495711 - Capital Lighting, Inc.
Columbus, OH, USA
6102TP-2/LINEN Bathroom Fixtures-Two Lights
495711
6102TP-2/LINEN Bathroom Fixtures-Two Lights 495711
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495711
Product Name 6102TP-2/LINEN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details