Capital Lighting, Inc. Sconces-Double Candle 495678

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Length 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006753 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Length 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006753 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 495678 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
495678
Sconces-Double Candle 495678
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Length 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006753 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Length 17.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779006753
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495678
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details