Capital Lighting, Inc. 9938RZ Exterior -Post/Pier Head 495590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226325 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226325 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9938RZ Exterior -Post/Pier Head - 495590 - Capital Lighting, Inc.
Columbus, OH, USA
9938RZ Exterior -Post/Pier Head
495590
9938RZ Exterior -Post/Pier Head 495590
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 5.8 Product Name: One Light Outdoor Fixture UPC: 783927226325 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 5.8
Product Name: One Light Outdoor Fixture
UPC: 783927226325
Category: Outdoor Post Lanterns
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495590
Product Name 9938RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details