Capital Lighting, Inc. 4296TO/PENSH Flush Mounts-Bowl Style 495471

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
4296TO/PENSH Flush Mounts-Bowl Style - 495471 - Capital Lighting, Inc.
Columbus, OH, USA
4296TO/PENSH Flush Mounts-Bowl Style
495471
4296TO/PENSH Flush Mounts-Bowl Style 495471
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tortoise Shell Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tortoise Shell
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495471
Product Name 4296TO/PENSH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details