Capital Lighting, Inc. 4154TO/FROST Sconces-Pocket 495464

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Wall Sconce Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Wall Sconce Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
4154TO/FROST Sconces-Pocket - 495464 - Capital Lighting, Inc.
Columbus, OH, USA
4154TO/FROST Sconces-Pocket
495464
4154TO/FROST Sconces-Pocket 495464
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 15.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Wall Sconce Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 15.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tortoise Shell
Product Name: One Light Wall Sconce
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495464
Product Name 4154TO/FROST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details