Capital Lighting, Inc. 6080SN/SMOKE Mini Pendants-Rod 495429

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini-Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini-Pendant

Suppliers

Company
Product
Description
Supplier Links
6080SN/SMOKE Mini Pendants-Rod - 495429 - Capital Lighting, Inc.
Columbus, OH, USA
6080SN/SMOKE Mini Pendants-Rod
495429
6080SN/SMOKE Mini Pendants-Rod 495429
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Mini-Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Mini-Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495429
Product Name 6080SN/SMOKE Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details