Capital Lighting, Inc. 5139B/1433/1434 Large Chandeliers-Glass Shade 495413

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light ThreeTier Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light ThreeTier Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
5139B/1433/1434 Large Chandeliers-Glass Shade - 495413 - Capital Lighting, Inc.
Columbus, OH, USA
5139B/1433/1434 Large Chandeliers-Glass Shade
495413
5139B/1433/1434 Large Chandeliers-Glass Shade 495413
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Black Product Name: 12 Light ThreeTier Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 54.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Black
Product Name: 12 Light ThreeTier Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495413
Product Name 5139B/1433/1434 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details