PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Length 14.50
Bulb
Finish: Rust
Weight: 27
Product Name: Windpointe: Rust (5-Blade/Isd4A)
UPC: 840506049802
Category: Fan-Uni
Safety Listing: Damp
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 42
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 2551
Airflow Efficienty: 60
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 495357 |
| Product Name | FP7500RS Fans-Damp Location |