PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Venetian Bronze
Weight: 47
Product Name: 56`` Fan
UPC: 840506049840
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 73
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 6471
Airflow Efficienty: 88
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 495352 |
| Product Name | LB270VZ Fans-Ceiling Fans |