PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Length 15.00
Bulb
Finish: Venetian Bronze
Weight: 29
Product Name: 56`` Fan
UPC: 840506049833
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 73
Speeds: 3-Speeds
Optional Control: Wall control (C27) included
Reverse Air: Yes
Airflow Efficienty: 6471
Airflow Efficienty: 88
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 495351 |
| Product Name | LB250VZ Fans-Ceiling Fans |