PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Venetian Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 495350 |
| Product Name | LB250VZ-F423VZ-G426 Fans-Ceiling Fans |