Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 495340

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010521 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010521 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 495340 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
495340
Bathroom Fixtures-Five+Lights 495340
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010521 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Gold Leaf
Weight: 10
Product Name: Five Light Bath Bar
UPC: 633779010521
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495340
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details