Capital Lighting, Inc. 5462AP Bathroom Fixtures-Four Lights 495290

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Four Light Wall Mounted Bath Light UPC: 783927222969 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Four Light Wall Mounted Bath Light UPC: 783927222969 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5462AP Bathroom Fixtures-Four Lights - 495290 - Capital Lighting, Inc.
Columbus, OH, USA
5462AP Bathroom Fixtures-Four Lights
495290
5462AP Bathroom Fixtures-Four Lights 495290
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 11 Product Name: Four Light Wall Mounted Bath Light UPC: 783927222969 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 11
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927222969
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495290
Product Name 5462AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details