Capital Lighting, Inc. 9838DCO Exterior -Ceiling Mount 495283

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Copper Weight: 6.25 Product Name: Two Light Outdoor Fixture UPC: 783927226547 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Copper Weight: 6.25 Product Name: Two Light Outdoor Fixture UPC: 783927226547 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9838DCO Exterior -Ceiling Mount - 495283 - Capital Lighting, Inc.
Columbus, OH, USA
9838DCO Exterior -Ceiling Mount
495283
9838DCO Exterior -Ceiling Mount 495283
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Distressed Copper Weight: 6.25 Product Name: Two Light Outdoor Fixture UPC: 783927226547 Category: Outdoor Ceiling Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Distressed Copper
Weight: 6.25
Product Name: Two Light Outdoor Fixture
UPC: 783927226547
Category: Outdoor Ceiling
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495283
Product Name 9838DCO Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details