Capital Lighting, Inc. 9848BK Exterior -Ceiling Mount 495282

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Painted Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226929 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Painted Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226929 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9848BK Exterior -Ceiling Mount - 495282 - Capital Lighting, Inc.
Columbus, OH, USA
9848BK Exterior -Ceiling Mount
495282
9848BK Exterior -Ceiling Mount 495282
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Painted Weight: 5.8 Product Name: Two Light Outdoor Fixture UPC: 783927226929 Category: Outdoor Ceiling Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Painted
Weight: 5.8
Product Name: Two Light Outdoor Fixture
UPC: 783927226929
Category: Outdoor Ceiling
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495282
Product Name 9848BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details