Capital Lighting, Inc. 5990CZ Bathroom Fixtures-Four Lights 495266

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carrre Bronze Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927223690 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carrre Bronze Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927223690 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5990CZ Bathroom Fixtures-Four Lights - 495266 - Capital Lighting, Inc.
Columbus, OH, USA
5990CZ Bathroom Fixtures-Four Lights
495266
5990CZ Bathroom Fixtures-Four Lights 495266
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.25 Length 10.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carrre Bronze Weight: 14 Product Name: Four Light Wall Mounted Bath Light UPC: 783927223690 Category: Wall Mounted Bath Fixture Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.25
Length 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Carrre Bronze
Weight: 14
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927223690
Category: Wall Mounted Bath Fixture
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495266
Product Name 5990CZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details