PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2.25
Product Name: One Light Wall Fixture
UPC: 783927223881
Category: Wall Fixtures
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495262 |
| Product Name | 6144OZ Sconces-Single Glass |
| Application | Residential |