Capital Lighting, Inc. 6123CH Bathroom Fixtures-Three Lights 495260

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Mounted Bath Light UPC: 783927612302 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Mounted Bath Light UPC: 783927612302 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6123CH Bathroom Fixtures-Three Lights - 495260 - Capital Lighting, Inc.
Columbus, OH, USA
6123CH Bathroom Fixtures-Three Lights
495260
6123CH Bathroom Fixtures-Three Lights 495260
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Wall Mounted Bath Light UPC: 783927612302 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 8.5
Bulb
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927612302
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495260
Product Name 6123CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details