Capital Lighting, Inc. 9533RZ Exterior -Post/Pier Head 495254

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 8.85 Product Name: Three Light Outdoor Fixture UPC: 783927224901 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 8.85 Product Name: Three Light Outdoor Fixture UPC: 783927224901 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9533RZ Exterior -Post/Pier Head - 495254 - Capital Lighting, Inc.
Columbus, OH, USA
9533RZ Exterior -Post/Pier Head
495254
9533RZ Exterior -Post/Pier Head 495254
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 8.85 Product Name: Three Light Outdoor Fixture UPC: 783927224901 Category: Outdoor Post Lanterns Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Weight: 8.85
Product Name: Three Light Outdoor Fixture
UPC: 783927224901
Category: Outdoor Post Lanterns
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495254
Product Name 9533RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details