Capital Lighting, Inc. 9539RZ Exterior -Hanging 495253

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.55 Product Name: Three Light Outdoor Fixture UPC: 783927225144 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.55 Product Name: Three Light Outdoor Fixture UPC: 783927225144 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
9539RZ Exterior -Hanging - 495253 - Capital Lighting, Inc.
Columbus, OH, USA
9539RZ Exterior -Hanging
495253
9539RZ Exterior -Hanging 495253
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.55 Product Name: Three Light Outdoor Fixture UPC: 783927225144 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Weight: 9.55
Product Name: Three Light Outdoor Fixture
UPC: 783927225144
Category: Outdoor Ceiling
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495253
Product Name 9539RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details