Capital Lighting, Inc. 6894CZ Sconces-Pocket 495239

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Carre Bronze Weight: 3.25 Product Name: One Light Wall Fixture UPC: 783927226493 Category: Wall Fixtures Glass: Antique barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Carre Bronze Weight: 3.25 Product Name: One Light Wall Fixture UPC: 783927226493 Category: Wall Fixtures Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6894CZ Sconces-Pocket - 495239 - Capital Lighting, Inc.
Columbus, OH, USA
6894CZ Sconces-Pocket
495239
6894CZ Sconces-Pocket 495239
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Carre Bronze Weight: 3.25 Product Name: One Light Wall Fixture UPC: 783927226493 Category: Wall Fixtures Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Carre Bronze
Weight: 3.25
Product Name: One Light Wall Fixture
UPC: 783927226493
Category: Wall Fixtures
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495239
Product Name 6894CZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details