Capital Lighting, Inc. 8880TZ Flush Mounts-Bowl Style 495238

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927200608 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927200608 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880TZ Flush Mounts-Bowl Style - 495238 - Capital Lighting, Inc.
Columbus, OH, USA
8880TZ Flush Mounts-Bowl Style
495238
8880TZ Flush Mounts-Bowl Style 495238
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927200608 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tannery Bronze
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927200608
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495238
Product Name 8880TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details