Capital Lighting, Inc. 9511PR Exterior -Hanging 495225

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927225274 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927225274 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
9511PR Exterior -Hanging - 495225 - Capital Lighting, Inc.
Columbus, OH, USA
9511PR Exterior -Hanging
495225
9511PR Exterior -Hanging 495225
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Rock Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927225274 Category: Outdoor Ceiling Glass: White-Etched Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Prairie Rock
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927225274
Category: Outdoor Ceiling
Glass: White-Etched Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495225
Product Name 9511PR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details