Capital Lighting, Inc. 9043BK Exterior -Wall Mount 495224

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226295 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226295 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9043BK Exterior -Wall Mount - 495224 - Capital Lighting, Inc.
Columbus, OH, USA
9043BK Exterior -Wall Mount
495224
9043BK Exterior -Wall Mount 495224
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 14.85 Product Name: One Light Outdoor Fixture UPC: 783927226295 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 14.85
Product Name: One Light Outdoor Fixture
UPC: 783927226295
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495224
Product Name 9043BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details