Capital Lighting, Inc. 9026DCO Exterior -Wall Mount 495212

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927226585 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927226585 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9026DCO Exterior -Wall Mount - 495212 - Capital Lighting, Inc.
Columbus, OH, USA
9026DCO Exterior -Wall Mount
495212
9026DCO Exterior -Wall Mount 495212
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Copper Weight: 9.95 Product Name: One Light Outdoor Fixture UPC: 783927226585 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Copper
Weight: 9.95
Product Name: One Light Outdoor Fixture
UPC: 783927226585
Category: Outdoor Wall Bracket
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495212
Product Name 9026DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details