Capital Lighting, Inc. 9024DCO Exterior -Wall Mount 495211

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Copper Weight: 3.55 Product Name: One Light Outdoor Fixture UPC: 783927226608 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Copper Weight: 3.55 Product Name: One Light Outdoor Fixture UPC: 783927226608 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9024DCO Exterior -Wall Mount - 495211 - Capital Lighting, Inc.
Columbus, OH, USA
9024DCO Exterior -Wall Mount
495211
9024DCO Exterior -Wall Mount 495211
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Copper Weight: 3.55 Product Name: One Light Outdoor Fixture UPC: 783927226608 Category: Outdoor Wall Bracket Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed Copper
Weight: 3.55
Product Name: One Light Outdoor Fixture
UPC: 783927226608
Category: Outdoor Wall Bracket
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495211
Product Name 9024DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details