Capital Lighting, Inc. 9033RZ Exterior -Wall Mount 495207

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927224925 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927224925 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9033RZ Exterior -Wall Mount - 495207 - Capital Lighting, Inc.
Columbus, OH, USA
9033RZ Exterior -Wall Mount
495207
9033RZ Exterior -Wall Mount 495207
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927224925 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 5.85
Product Name: One Light Outdoor Fixture
UPC: 783927224925
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495207
Product Name 9033RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details