Capital Lighting, Inc. 9035RZ Exterior -Wall Mount 495206

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 15.05 Product Name: Three Light Outdoor Fixture UPC: 783927224949 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 15.05 Product Name: Three Light Outdoor Fixture UPC: 783927224949 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9035RZ Exterior -Wall Mount - 495206 - Capital Lighting, Inc.
Columbus, OH, USA
9035RZ Exterior -Wall Mount
495206
9035RZ Exterior -Wall Mount 495206
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 15.05 Product Name: Three Light Outdoor Fixture UPC: 783927224949 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Extension: 16.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Weight: 15.05
Product Name: Three Light Outdoor Fixture
UPC: 783927224949
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495206
Product Name 9035RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details